The Type 294 cylindrical high-voltage mica capacitor series includes parts rated up to 3,000 V peak with capacitance values from 47 pF to 0.1 µF, operating from -55 °C to +125 °C, and maintaining ±5% tolerance. The 0.1 µF variant in this series has a height of 5.00 inches and is rated for a maximum AC current of 30 A at 3 MHz, 62 A at 1 MHz, 43 A at 300 kHz, and 39 A at 100 kHz at 65 °C. The capacitors are cast in cylindrical cases and designed for high-current, high-voltage applications such as radio transmitters.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29430B104GO0 |
| Product Name | Hi-Q Mica Capacitors |