The 294300B621JO0 is a cylindrical high-voltage mica capacitor from the Type 294 series, designed for high-current and high-voltage circuits such as radio transmitters. It has a capacitance of 620 pF and a voltage rating of 30,000 volts peak, with a capacitance tolerance of ±5%. The device operates from -55 °C to +125 °C and supports a maximum AC current of 13 A at 3 MHz, 11 A at 1 MHz, 6.2 A at 300 kHz, and 2.7 A at 100 kHz, all measured at 65 °C. The capacitor is cast in a cylindrical case with a height of 2.50 inches and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 620µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B621JO0 | 2002-294300B621JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 6.20E-4 microF | 620 microF |