The 294300B561JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 560 pF and a tolerance of ±5%. It is designed for operation up to 125 °C and supports maximum AC current ratings of 13 A at 3 MHz, 13 A at 1 MHz, 7.5 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. The part has a case height of 4.00 inches and is cast in a cylindrical case for high-current, high-voltage circuits such as radio transmitters. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings. The capacitor is highly shock-resistant and features convenient mounting.
High-Voltage Mica Capacitors 560µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B561JO0 | 2002-294300B561JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF |