The 294300B501JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 500 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, with a maximum AC current of 12 A at 65 °C at 1 MHz. The capacitor has a case height of 4.00 inches and is suited for radio transmission circuits. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 500µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294300B501JO0 | 294300B501JO0 | 2002-294300B501JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | 500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |