The 294300B471JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 470 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is designed for high-current applications such as radio transmitters. The capacitor has a case height of 4.00 inches and supports a maximum AC current of 13 A at 3 MHz, 11 A at 1 MHz, 6.8 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is highly shock resistant with convenient mounting features.
High-Voltage Mica Capacitors 470µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B471JO0 | 2002-294300B471JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 4.70E-4 microF | 470 microF |