The 294300B391JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 30,000 peak volts with a capacitance of 390 pF and ±5% tolerance. It has a maximum AC current rating of 13 A at 3 MHz, 11 A at 1 MHz, 6.2 A at 300 kHz, and 3 A at 100 kHz at 65 °C. The capacitor is mounted in a cylindrical case with a height of 4.00 inches and operates over a temperature range of -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B391JO0 | 294300B391JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |