The 294300B251JO0 is a cylindrical high-voltage mica capacitor in the Type 294 series, rated for 30,000 volts DC, with a capacitance of 250 pF. It has a maximum AC current rating of 4.3 A at 1 MHz and 2 A at 100 kHz at 65 °C. The capacitor is 4.00 inches in height and is designed for high-current and high-voltage applications such as radio transmitters. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5%.
High-Voltage Mica Capacitors 250µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B251JO0 | 2002-294300B251JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.50E-4 microF | 250 microF |