Cylindrical high-voltage mica capacitor for use in high-current and high-voltage circuits, rated for 30,000 peak volts, with a capacitance of 240 pF and a tolerance of ±5%. This part is housed in a cylindrical case and measures 4.00 inches in height. It supports a maximum AC current of 11 A at 3 MHz, 8.2 A at 1 MHz, 4.3 A at 300 kHz, and 2 A at 100 kHz at 65 °C. The operating temperature range is from -55 °C to +125 °C.
High-Voltage Mica Capacitors 240µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B241JO0 | 2002-294300B241JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.40E-4 microF | 240 microF |