The 294300B181JO0 is a cylindrical mica capacitor rated for 30,000 peak volts, with a capacitance of 180 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and has a case height of 4.00 inches. It is designed for high-voltage and high-current applications, with a maximum AC current of 10 A at 3 MHz, 6.8 A at 1 MHz, 3.6 A at 300 kHz, and 1.6 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 180µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B181JO0 | 2002-294300B181JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.80E-4 microF | 180 microF |