The 294300B131JO0 is a high-voltage mica capacitor designed for use in high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 130 pF and a voltage rating of 30,000 peak volts. It is cast in a cylindrical case with a height of 4.00 inches and has a capacitance tolerance of ±5%. The part supports maximum AC current ratings of 9.1 A at 3 MHz, 6.2 A at 1 MHz, 2.7 A at 300 kHz, and 1.1 A at 100 kHz at 65 °C. The capacitor is rated for operation from -55 °C to +125 °C and exhibits excellent shock resistance and reliable performance in demanding RF applications.
High-Voltage Mica Capacitors 130µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B131JO0 | 2002-294300B131JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF |