Cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 120 pF, offering a tolerance of ±5% and operating from -55 °C to +125 °C. Mounted in a cylindrical case with a height of 4.00 inches. Designed for high-frequency, high-current applications such as radio transmitters. Maximum AC current rating at 65 °C is 8.2 A at 1 MHz and 2.4 A at 100 kHz.
High-Voltage Mica Capacitors 120µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B121JO0 | 2002-294300B121JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF |