Cylindrical high-voltage mica capacitors in the Type 294 series, rated for 30,000 volts peak, with a capacitance of 100 pF and ±5% tolerance, are cast in cases and designed for high-current applications from 100 kHz to 3 MHz. The part has a case height of 4.00 inches and supports maximum AC current ratings of 7.5 A at 3 MHz, 5.1 A at 1 MHz, 2.0 A at 300 kHz, and 0.7 A at 100 kHz at 65 °C. The capacitors operate over a temperature range of -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294300B102JO0 | 294300B102JO0 | 2002-294300B102JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |