The 294300B101JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 volts peak, with a capacitance of 100 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and has a case height of 4.00 inches. Maximum AC current ratings at 65 °C are 7.5 A at 3 MHz, 5.1 A at 1 MHz, 2 A at 300 kHz, and 0.7 A at 100 kHz. The capacitor is cast in a cylindrical case and is designed for high-current and high-voltage circuits such as radio transmitters.
High-Voltage Mica Capacitors 100µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B101JO0 | 2002-294300B101JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.00E-4 microF | 100 microF |