The 294250B152JO2 is a cylindrical high-voltage mica capacitor in the Type 294 series, rated for 25,000 peak volts and 1500 pF capacitance, with a case height of 5.00 inches and maximum AC current ratings of 20 A at 3 MHz, 20 A at 1 MHz, 12 A at 300 kHz, and 6.2 A at 100 kHz at 65 °C. It is designed for high-current and high-voltage circuits such as radio transmitters and is cast in a cylindrical case with excellent shock resistance and reliable performance across a temperature range of -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 294250B152JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0015 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 25000 volts |