The 294250B112JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 25,000 peak volts. It has a capacitance of 1100 pF and supports maximum AC current ratings of 18 A at 3 MHz, 18 A at 1 MHz, 11 A at 300 kHz, and 5.6 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 4.50 inches, and is suitable for frequencies up to 3 MHz. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 1100µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294250B112JO0 | 2002-294250B112JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0011 microF | 1100 microF |