Cylindrical mica capacitors, Type 294, designed for high-voltage and high-current applications, have a case height of 5.00 inches and are rated for 20,000 peak volts. The part 294200B362JO0 is specified with a capacitance of 3600 pF and a maximum AC current at 65 °C of 24 A at 3 MHz, 27 A at 1 MHz, 18 A at 300 kHz, and 10 A at 100 kHz.
High-Voltage Mica Capacitors 3600µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294200B362JO0 | 2002-294200B362JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0036 microF | 3600 microF |