The Type 294 cylindrical mica capacitor is designed for high-voltage and high-current applications, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and voltage ratings up to 25,000 Vpk. This part, identified as 294200B242JO2, aligns with the Type 294 series rated for 20,000 Vpk, with a capacitance of 2400 pF, a maximum AC current of 22 A at 3 MHz, 24 A at 1 MHz, 16 A at 300 kHz, and 8.2 A at 100 kHz, and an operating temperature range of -55 °C to +125 °C. It is cast in a cylindrical case with a height of 4.50 inches and a capacitance tolerance of ±5% (J).
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 294200B242JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0024 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 20000 volts |