The 294200B222JO0 is a cylindrical high-voltage mica capacitor rated for 20,000 peak volts, with a capacitance of 2200 pF, designed for high-current applications. It is cast in a cylindrical case with a height of 4.50 inches. At 65 °C and 3 MHz, it handles a maximum AC current of 22 A, reducing to 24 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz.
High-Voltage Mica Capacitors 2200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294200B222JO0 | 2002-294200B222JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0022 microF | 2200 microF |