The 294200B202JO0 is a cylindrical high-voltage mica capacitor rated for 20,000 peak volts, with a capacitance of 2000 pF, designed for high-current and high-voltage circuits such as radio transmitters. It is cast in a cylindrical case, has a capacitance tolerance of ±5% (J), and operates within a temperature range of -55 °C to +125 °C. At 65 °C, it supports a maximum AC current of 22 A at 3 MHz, 22 A at 1 MHz, 15 A at 300 kHz, and 7.5 A at 100 kHz. The case height is 4.50 inches. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 2000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294200B202JO0 | 294200B202JO0 | 2002-294200B202JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0020 microF | 0.0020 microF | 2000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |