The 294150B512JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 5100 pF and a voltage rating of 15,000 V peak. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor is rated for a maximum AC current of 33 A at 3 MHz, 33 A at 1 MHz, 22 A at 300 kHz, and 12 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 4.50 inches. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 and suitable for radio transmission applications.
High-Voltage Mica Capacitors 5100µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294150B512JO0 | 2002-294150B512JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0051 microF | 5100 microF |