Cylindrical high-voltage mica capacitors of Type 294, designed for high-current and high-voltage applications such as radio transmitters, have a capacitance range of 47 pF to 0.1 µF, operate from -55 °C to +125 °C, and support voltage ratings up to 10,000 V peak. The part 294100B103JO2 corresponds to a 10,000 pF capacitor with a case height of 5.00 inches and a capacitance tolerance of ±5%. Maximum AC current at 65 °C is 30 A at 3 MHz, 43 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz. These capacitors are cast in cylindrical cases, highly shock resistant, and designed for convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 294100B103JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0100 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |