The 294100B103JO0 is a cylindrical high-voltage mica capacitor part of the Type 294 series, designed for high-current and high-voltage circuits such as radio transmitters. It operates at up to 10,000 peak volts, has a capacitance of 10,000 pF, and a tolerance of ±5%. The capacitor is rated for a temperature range of -55 °C to +125 °C and has a case height of 5.00 inches. It is mechanically robust, shock-resistant, and features convenient mounting for demanding applications.
High-Voltage Mica Capacitors 11000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294100B103JO0 | 2002-294100B103JO0 | 294100B103JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0100 microF | 11000 microF | 0.0100 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |