Cylindrical mica capacitor designed for high-voltage and high-current applications, rated for 8,000 peak volts and 11,000 pF capacitance, with a capacitance tolerance of ±5%. It operates from -55 °C to +125 °C and suppresses AC currents up to 27 A at 1 MHz and 13 A at 100 kHz at 65 °C. The case height is 3.25 inches.
High-Voltage Mica Capacitors 11000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29380B113JO0 | 2002-29380B113JO0 | 29380B113JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |