Cylindrical high-voltage mica capacitors of type 293 are designed for high-current and high-voltage circuits, with a capacitance range of 12 pF to 24 kF and voltage ratings up to 5,000 V peak. The part number 29350B243JO0 corresponds to a 24,000 pF capacitor rated for 5,000 V peak, with a maximum AC current of 51 A at 3 MHz and 33 A at 100 kHz at 65 °C, and a physical height of 3.25 inches. The device operates from -55 °C to +125 °C and has a capacitance tolerance of ±5%. These capacitors are cast in cylindrical cases and are electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 24000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29350B243JO0 | 2002-29350B243JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0240 microF | 24000 microF |