Cylindrical high-voltage mica capacitors designed for radio transmission circuits, with a capacitance of 20,000 pF and a peak voltage rating of 5,000 V. The part has a maximum AC current of 24 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 2.75 inches and a capacitance tolerance of ±5%. The capacitor operates from -55 °C to +125 °C and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, but offers superior environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 20000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29350B203JO0 | 29350B203JO0 | 2002-29350B203JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0200 microF | 0.0200 microF | 20000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |