Cylindrical high-voltage mica capacitors of the Type 293 series are designed for high-current and high-voltage circuits, with a capacitance range of 47 pF to 0.1 µF and a voltage rating up to 10,000 peak volts. They operate from -55 °C to +125 °C and have a capacitance tolerance of ±5%. The 20,000 pF variant has a height of 2.75 inches and supports an AC current of 24 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz at 65 °C. All Type 293 capacitors are cast in cylindrical cases with a mounting configuration suited for radio transmission applications.
High-Voltage Mica Capacitors 20000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-29350B203GO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |