Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 16,000 pF and a voltage rating of 5,000 peak volts. The part has a maximum AC current of 27 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 15 A at 100 kHz at 65 °C. It is cast in a cylindrical case, shock-resistant, and has a height of 2.50 inches. The capacitance tolerance is ±5% and the operating temperature range is -55 °C to +125 °C.
High-Voltage Mica Capacitors 16000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29350B163JO0 | 2002-29350B163JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0160 microF | 16000 microF |