The 29330B513JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 3,000 peak volts and 51,000 pF capacitance with a tolerance of ±5%. It operates from -55 °C to +125 °C and is rated for maximum AC currents of 24 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The capacitor has a height of 2.75 inches and is cast in a cylindrical case for reliable mounting in applications such as radio transmission. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 51000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B513JO0 | 2002-29330B513JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0510 microF | 51000 microF |