The 29330B303JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 3,000 peak volts. It has a capacitance of 30,000 pF and operates with a capacitance tolerance of ±5% (J) across a temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case with a height of 2.50 inches, providing convenient mounting and high shock resistance. It supports maximum AC current ratings of 24 A at 3 MHz, 51 A at 1 MHz, 33 A at 300 kHz, and 20 A at 100 kHz at 65 °C. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 30000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmit-ters. Cast in cylindrical cases, these capacitors are electri-cally equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29330B303JO0 | 2002-29330B303JO0 | 29330B303JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0300 microF | 30000 microF | 0.0300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |