Cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 3,000 peak volts and capacitance of 27,000 pF, with ±5% tolerance and operating temperature range of -55 °C to +125 °C. Mounted in a cylindrical case, it has a height of 2.50 inches and is rated for a maximum AC current of 24 A at 3 MHz, 51 A at 1 MHz, 33 A at 300 kHz, and 18 A at 100 kHz at 65 °C. Electrically equivalent to MIL-C-5 Styles CM75 through CM93 with enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 27000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B273JO0 | 2002-29330B273JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0270 microF | 27000 microF |