The 29320B823JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 2,000 peak volts and supporting capacitance of 82,000 pF. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor is cast in a cylindrical case with a height of 2.50 inches, and is rated for maximum AC current of 24 A at 3 MHz, 51 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29320B823JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |