Cylindrical high-voltage mica capacitor with a capacitance of 91 pF, rated for 2000 V peak, and a case height of 2.50 inches. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. Maximum AC current at 65 °C is 6.8 A at 3 MHz, 3.3 A at 1 MHz, 1.1 A at 300 kHz, and 0.4 A at 100 kHz. The capacitor is designed for high-current and high-voltage circuits such as radio transmitters, and is cast in a cylindrical case with good shock resistance and convenient mounting.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitor with a capacitance of 91 pF, rated for 2000 V peak, and a case height of 2.50 inches. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. Maximum AC current at 65 °C is 6.8 A at 3 MHz, 3.3 A at 1 MHz, 1.1 A at 300 kHz, and 0.4 A at 100 kHz. The capacitor is designed for high-current and high-voltage circuits such as radio transmitters, and is cast in a cylindrical case with good shock resistance and convenient mounting.