The 293200B821JO0 is a cylindrical high-voltage mica capacitor rated for 200 kV peak voltage, with a capacitance of 820 pF and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C and has a height of 2.75 inches. This part is designed for high-current applications and delivers a maximum AC current of 15 A at 3 MHz, 12 A at 1 MHz, 6.8 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C. It is suitable for use in radio transmission circuits and is cast in a cylindrical case for shock resistance and convenient mounting.
High-Voltage Mica Capacitors 820µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B821JO0 | 2002-293200B821JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 8.20E-4 microF | 820 microF |