Cornell Dubilier Mica 293200B560JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293200B560JO0 is a cylindrical high-voltage mica capacitor in the Type 293 series, rated for 2,000 peak volts and 560 pF capacitance with a tolerance of ±5%. It has a maximum AC current rating of 3.0 A at 3 MHz, 2.2 A at 1 MHz, 1.0 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. The capacitor is mounted in a cylindrical case with a height of 2.50 inches and operates over a temperature range of -55 °C to +125 °C. It is designed for high-current and high-voltage circuits, such as radio transmitters.

Datasheet Summary
Powered by GS/AI

The 293200B560JO0 is a cylindrical high-voltage mica capacitor in the Type 293 series, rated for 2,000 peak volts and 560 pF capacitance with a tolerance of ±5%. It has a maximum AC current rating of 3.0 A at 3 MHz, 2.2 A at 1 MHz, 1.0 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. The capacitor is mounted in a cylindrical case with a height of 2.50 inches and operates over a temperature range of -55 °C to +125 °C. It is designed for high-current and high-voltage circuits, such as radio transmitters.

Suppliers

Company
Product
Description
Supplier Links
Mica - 293200B560JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 293200B560JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers