The 293200B511JO0 is a cylindrical high-voltage mica capacitor rated for 3,000 peak volts, with a capacitance of 510 pF and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C and is designed for high-current applications such as radio transmitters. The device is cast in a cylindrical case with a height of 2.50 inches and supports maximum AC currents up to 9.1 A at 1 MHz and 5.1 A at 3 MHz at 65 °C. It is part of the Type 293 series, which features shock resistance and convenient mounting for high-voltage circuits.
Datasheet Summary Powered by GS/AI
The 293200B511JO0 is a cylindrical high-voltage mica capacitor rated for 3,000 peak volts, with a capacitance of 510 pF and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C and is designed for high-current applications such as radio transmitters. The device is cast in a cylindrical case with a height of 2.50 inches and supports maximum AC currents up to 9.1 A at 1 MHz and 5.1 A at 3 MHz at 65 °C. It is part of the Type 293 series, which features shock resistance and convenient mounting for high-voltage circuits.