Cylindrical high-voltage mica capacitors of the Type 293 series, rated for 2,000 peak volts, with a capacitance of 51 pF, a tolerance of ±5%, and a height of 2.50 inches. The device supports operation from -55 °C to +125 °C and is designed for high-current, high-voltage applications such as radio transmitters. Maximum AC current ratings at 65 °C are 5.1 A at 3 MHz, 2.4 A at 1 MHz, 0.5 A at 300 kHz, and 0.2 A at 100 kHz.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors of the Type 293 series, rated for 2,000 peak volts, with a capacitance of 51 pF, a tolerance of ±5%, and a height of 2.50 inches. The device supports operation from -55 °C to +125 °C and is designed for high-current, high-voltage applications such as radio transmitters. Maximum AC current ratings at 65 °C are 5.1 A at 3 MHz, 2.4 A at 1 MHz, 0.5 A at 300 kHz, and 0.2 A at 100 kHz.