Cornell Dubilier Mica 293200B501JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 500 pF capacitance, with a case height of 2.50 inches. It supports a maximum AC current of 12 A at 3 MHz, 9.1 A at 1 MHz, 5.1 A at 300 kHz, and 2.4 A at 100 kHz at 65 °C. Designed for high-current applications in radio transmitters, it operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The part features a cast cylindrical case for shock resistance and convenient mounting.

Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 500 pF capacitance, with a case height of 2.50 inches. It supports a maximum AC current of 12 A at 3 MHz, 9.1 A at 1 MHz, 5.1 A at 300 kHz, and 2.4 A at 100 kHz at 65 °C. Designed for high-current applications in radio transmitters, it operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The part features a cast cylindrical case for shock resistance and convenient mounting.

Suppliers

Company
Product
Description
Supplier Links
Mica - 293200B501JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 293200B501JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details