Cornell Dubilier Mica 293200B391JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293200B391JO0 is a cylindrical high-voltage mica capacitor rated for 2000 V peak, with a capacitance of 390 pF and a tolerance of ±5%. It operates from −55 °C to +125 °C and has a case height of 2.50 in. At 65 °C, it supports a maximum AC current of 11 A at 3 MHz, 8.2 A at 1 MHz, 4.3 A at 300 kHz, and 2 A at 100 kHz. The part is cast in a cylindrical case and designed for high-current and high-voltage circuits.

Datasheet Summary
Powered by GS/AI

The 293200B391JO0 is a cylindrical high-voltage mica capacitor rated for 2000 V peak, with a capacitance of 390 pF and a tolerance of ±5%. It operates from −55 °C to +125 °C and has a case height of 2.50 in. At 65 °C, it supports a maximum AC current of 11 A at 3 MHz, 8.2 A at 1 MHz, 4.3 A at 300 kHz, and 2 A at 100 kHz. The part is cast in a cylindrical case and designed for high-current and high-voltage circuits.

Suppliers

Company
Product
Description
Supplier Links
Mica - 293200B391JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 293200B391JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers