The 293200B361JO0 is a cylindrical high-voltage mica capacitor with a capacitance of 360 pF, a voltage rating of 200 V peak, and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C, measures 2.50 inches in height, and is rated for a maximum AC current of 3.6 A at 65 °C at 100 kHz. At 3 MHz, 1 MHz, and 300 kHz, the maximum AC current is 11 A, 7.5 A, and 3.9 A respectively. The capacitor is cast in a cylindrical case and is suitable for high-current and high-voltage circuits such as radio transmitters.
High-Voltage Mica Capacitors 360µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B361JO0 | 2002-293200B361JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF |