Cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 250 pF, a voltage rating of 200 V peak, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. The part is cast in a cylindrical case with a height of 2.50 inches and is rated for maximum AC current at 65 °C of 10 A at 3 MHz, 6.2 A at 1 MHz, 3.6 A at 300 kHz, and 1.3 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 250µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B251JO0 | 2002-293200B251JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.50E-4 microF | 250 microF |