Cylindrical high-voltage mica capacitors in the Type 293 series, rated for 3,000 peak volts and capacitances from 100 pF to 330 nF, are designed for high-current applications up to 3 MHz and operate from -55 °C to +125 °C. The 293200B201JO0 variant has a capacitance of 200 pF, a case height of 2.50 inches, and a maximum AC current rating of 9.1 A at 3 MHz, 5.6 A at 1 MHz, 2.7 A at 300 kHz, and 1.1 A at 100 kHz. All Type 293 capacitors are cast in cylindrical cases with high shock resistance and convenient mounting, and are electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B201JO0 | 2002-293200B201JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF |