Cylindrical mica capacitor for high-voltage circuits, rated for 2,000 peak volts, with a capacitance of 180 pF and ±5% tolerance, operating from -55 °C to +125 °C. Mounted in a cylindrical case with a height of 2.50 inches. Maximum AC current at 65 °C is 5.6 A at 3 MHz, 4.3 A at 1 MHz, 2.4 A at 300 kHz, and 1 A at 100 kHz.
High-Voltage Mica Capacitors 180µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B181JO0 | 2002-293200B181JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.80E-4 microF | 180 microF |