The 293200B161JO2 is a cylindrical high-voltage mica capacitor from the 293 series, designed for high-current and high-voltage applications such as radio transmitters. It is cast in a cylindrical case with a height of 2.50 inches and operates with a capacitance of 160 pF and a voltage rating of 200 pF peak at 6,000 V. The part has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. It supports a maximum AC current of 8.2 A at 3 MHz, 5.1 A at 1 MHz, 2.2 A at 300 kHz, and 0.9 A at 100 kHz at 65 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 293200B161JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.60E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |