The 293200B161JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 160 pF and a voltage rating of 2000 V pk. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The capacitor has a case height of 2.50 inches and supports maximum AC current ratings of 8.2 A at 3 MHz, 5.1 A at 1 MHz, 2.2 A at 300 kHz, and 0.9 A at 100 kHz at 65 °C. It is suitable for applications such as radio transmission and features high shock resistance and convenient mounting. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 160µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B161JO0 | 2002-293200B161JO0 | 293200B161JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.60E-4 microF | 160 microF |