The 293200B112JO0 is a cylindrical high-voltage mica capacitor from the Type 293 series, designed for high-current and high-voltage circuits, with a capacitance of 110 pF and a voltage rating of 200 V peak. It is cast in a cylindrical case, has a capacitance tolerance of ±5%, and operates within a temperature range of -55 °C to +125 °C. The part has a case height of 2.50 inches and exhibits maximum AC current ratings of 4.3 A at 3 MHz, 3.9 A at 1 MHz, 1.5 A at 300 kHz, and 0.5 A at 100 kHz at 65 °C. Its construction provides high shock resistance and convenient mounting.
High-Voltage Mica Capacitors 1100µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B112JO0 | 2002-293200B112JO0 | 293200B112JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0011 microF | 1100 microF | 0.0011 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |