The 293200B111JO0 is a cylindrical high-voltage mica capacitor in the Type 293 series, rated for 20,000 peak volts and a capacitance of 110 pF. It has a height of 2.50 inches and operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. The capacitor is designed for high-current applications and provides maximum AC current ratings of 4.3 A at 3 MHz, 3.9 A at 1 MHz, 1.5 A at 300 kHz, and 0.5 A at 100 kHz at 65 °C. It features a cast cylindrical case, high shock resistance, and convenient mounting for use in radio transmission circuits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 110µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293200B111JO0 | 293200B111JO0 | 2002-293200B111JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.10E-4 microF | 110 microF |