Cornell Dubilier Mica Capacitors 293150B302JO0

Description
High-Voltage Mica Capacitors 3000µF
Request a Quote Datasheet
Description
High-Voltage Mica Capacitors 3000µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-293150B302JO0
High-Voltage Mica Capacitors 3000µF

High-Voltage Mica Capacitors 3000µF

Supplier's Site Datasheet
Hi-Q Mica Capacitors - 293150B302JO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
293150B302JO0
Hi-Q Mica Capacitors 293150B302JO0
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors
Product Number 2002-293150B302JO0 293150B302JO0
Product Name Mica Capacitors Hi-Q Mica Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Mica
Capacitance Range 3000 microF 0.0030 microF
Packing Method Carton
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details