The 293 series are cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF, voltage ratings up to 15,000 peak volts, and a temperature range of -55 °C to +125 °C. The part 293150B202JO2 corresponds to a 2000 pF capacitor rated for 15,000 peak volts, with a maximum AC current of 18 A at 3 MHz, 20 A at 1 MHz, 11 A at 300 kHz, and 5.6 A at 100 kHz at 65 °C, and a case height of 3.00 inches. Capacitors in this series are cast in cylindrical cases, shock resistant, and offer convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 293150B202JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0020 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 15000 volts |