The 293120B222JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 12,000 peak volts and a capacitance of 2200 pF. It has a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and is cast in a cylindrical case with a height of 2.50 inches. At 65 °C, it supports a maximum AC current of 20 A at 3 MHz, 20 A at 1 MHz, 12 A at 300 kHz, and 5.6 A at 100 kHz. It is suited for applications such as radio transmitters.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
2200pF Mica Capacitor 12kV Axial, Can
High-Voltage Mica Capacitors 2200µF
CAP MICA 2200PF 5% 12KV AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 293120B222JO0 | 293120B222JO0 | 338-3468-ND | 2002-293120B222JO0 | 293120B222JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 2200 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |