Cylindrical high-voltage mica capacitor rated for 10,000 peak volts with a capacitance of 8000 pF, designed for high-current applications up to 3 MHz. It has a maximum AC current rating of 24 A at 3 MHz, 36 A at 1 MHz, 22 A at 300 kHz, and 11 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 3.25 inches and operates over a temperature range from -55 °C to +125 °C.
High-Voltage Mica Capacitors 8000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293100B802JO0 | 2002-293100B802JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0080 microF | 8000 microF |